The PSANC-15S is a 15-watt AC/DC switching power supply with a single 15VDC output, capable of delivering up to 1000mA. It operates from a universal input range of 90-264VAC (120-370VDC), has an efficiency of 78%, and maintains a voltage accuracy of ±2% with line and load regulation of ±0.5%. The unit is housed in a fully encapsulated plastic case measuring 2.91 x 2.13 x 0.87 inches (74.0 x 54.0 x 22.0 mm), is PCB mountable, and includes short circuit, over power, and over voltage protection. It complies with UL/cUL and CE safety standards and operates within a temperature range of -25°C to +70°C. A maximum capacitive load of 2700μF is supported, with ripple and noise limited to 0.2% of output voltage plus 40mV peak-to-peak.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSANC-15S |
| Product Name | AC to DC Converter |
| Output Voltage | 15 volts |