The PSAK-650-27 is a 650-watt single-output AC/DC switching power supply with a 27 VDC output at 24 A, programmable output voltage from 30% to 105% of rated, and programmable output current from 40% to 105% of rated. It features a 1U profile with dimensions of 249 x 127 x 40.9 mm, universal AC input range of 90 to 264 VAC, efficiency up to 90%, and protective functions including over-voltage, over-load, over-temperature, and short-circuit protection. It supports remote on/off, forced current sharing in parallel operation, and includes a +5V/0.5A auxiliary output and Power OK signal. The unit meets UL/cUL 60950-1 and EN60950-1 safety standards, and complies with EN55022, EN61000-6-3, EN61000-6-4, and IEC 61000-4-2, 3, 4, 5, 6, 8, 11 for EMC. Operating temperature range is -25°C to +60°C, with derating above 50°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSAK-650-27 |
| Product Name | AC to DC Converter |
| Output Voltage | 27 volts |