The PSAK-450-48 is a 456-watt AC/DC switching power supply with a 48VDC single output, designed for use with a universal input range of 90~264VAC or 127~370VDC. It features high efficiency up to 93%, active power factor correction with PF > 0.90, 3000VAC (4242VDC) input-to-output isolation, and protection against short circuit, over load, over voltage, over temperature, and fan failure. The unit includes remote ON/OFF and remote sense functions, a +5V/0.3A auxiliary output, and a power OK signal. It is housed in an enclosed case measuring 199.0 x 105.0 x 41.0 mm and weighs 1.03 kg. The power supply meets UL 60950-1 and EN60950-1 safety standards and complies with EN55022 Class B EMI limits and EN61000-3-2/3-3 for harmonics and flicker.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSAK-450-48 |
| Product Name | AC to DC Converter |
| Output Voltage | 48 volts |