The MSKW48S15UW5 is a 5-watt DC/DC converter in a surface-mount "gull-wing" package measuring 33.4 x 20.6 x 10.2 mm, designed for high-power-density applications with a 4:1 input voltage range of 18-75VDC and a 15VDC single output. It offers up to 83% efficiency, 1500VDC input/output isolation, continuous short-circuit protection, remote ON/OFF control, and complies with EN55022 Class A conducted EMI limits. The unit operates from -40°C to +71°C ambient temperature, weighs 14 grams, and is constructed with non-conductive black plastic meeting UL94V-0 flammability rating. Maximum output capacitance is 330μF, and it achieves 250μs transient recovery time with a ±6% deviation under 25% load steps.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | MSKW48S15UW5 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |