The MMW24D12-1250 is a 30-watt dual-output DC/DC converter with ±12VDC outputs, designed for applications requiring regulated power in compact form. It operates over an input voltage range of 10-40VDC and features remote on/off control, six-sided shielding, and efficiencies up to 89%. The converter is housed in a 2.0 × 1.6 × 0.37 inch (50.8 × 40.6 × 9.3 mm) metal case with a non-conductive baseplate and complies with UL60950-1 and EN55022 Class A safety and EMI standards. It includes over voltage, over temperature, and short circuit protection, with a maximum capacitive load of 330µF per output. The device supports free air convection cooling and has an operating case temperature range of -40°C to +105°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | MMW24D12-1250 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |