The LANK2415DW3H is a 3-watt DC/DC converter with dual output of ±15VDC, designed for applications requiring 18-36VDC input. It features a 24-pin DIP package measuring 31.8mm × 20.3mm × 10.2mm, 1600VDC I/O isolation, and continuous short circuit protection. The converter operates at up to 79% efficiency, with an operating ambient temperature range of -25°C to +71°C, and meets IEC/UL/EN60950-1 and 62368-1 safety approvals, as well as EN55032 Class EMI and EN61000-4-2 ESD standards. An 'I' suffix extends the operating range to -40°C to +71°C. Output current is ±100mA at full load, with a maximum capacitive load of ±47μF. MTBF is rated at 8,066,000 hours under full load conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANK2415DW3H |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |