The LANEUW4815RD is a 2-watt isolated DC/DC converter in a 9-pin SIP package with dimensions of 1.02 x 0.36 x 0.49 inches, designed for ultra-wide 18-75 VDC input and ±15 VDC dual output. It offers up to 76% efficiency, 1500 VDC input-to-output isolation, remote on/off control, and continuous short-circuit protection. Operating temperature ranges from -40°C to +85°C, with a case temperature limit of +90°C. The converter is RoHS compliant and meets UL 94V-0 flammability standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANEUW4815RD |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |