The LANE915ND is a 1-watt DC/DC converter with dual outputs of ±15VDC, designed for low-power applications requiring isolated voltage conversion. It operates from a 9VDC input (8.1 to 9.9VDC range) and delivers ±34mA output current with 80% efficiency. The converter features 100mVp-p ripple and noise, 5-pin SIP packaging, and operates over an industrial temperature range of -40°C to +85°C. Its dimensions are 0.77in x 0.28in x 0.39in (19.5mm x 7.1mm x 10mm), and it uses DAP case material. It is RoHS compliant and UL 60950 listed for safety. No external components are required.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANE915ND |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |