The LANE1524N2 is a 2-watt unregulated DC/DC converter in a 5-pin SIP package measuring 19.50mm x 7.10mm x 10mm, designed for 15VDC input and 24VDC output at 84mA. It features short circuit protection, 85% efficiency, 100mVp-p ripple and noise, and operates over a -40°C to +85°C temperature range. The device is RoHS compliant and UL 60950-1 recognized, requires no external components, and uses internal SMD construction.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANE1524N2 |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |