The LANE1212N6KV is a 1 watt DC/DC converter with a 12VDC input and dual 12V output, designed for industrial and medical applications requiring reinforced insulation. It features a small SIP package measuring 22.0 x 7.5 x 12.5 mm, 6000VDC input-to-output isolation, and complies with UL60950-1, CSA C22.2 No. 60950-1-03, IEC/EN 60950-1 for industrial use, and UL60601-1, CSA C22.2 No. 601-1, IEC/EN 60601-1 (3rd edition) for medical applications. The converter operates from -25°C to +85°C, includes short circuit protection, and achieves 74% efficiency at full load with a maximum output current of 40mA per rail. The case is made of UL 94V-0 rated non-conductive black plastic.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANE1212N6KV |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |