The LANC4812UW8 is an 8-watt DC/DC converter with a 4:1 input voltage range of 18-75 VDC, providing a 12 VDC output at up to 666 mA. It features 1600 VDC input-to-output isolation, high efficiency up to 87%, and operates with no minimum load requirement. The device includes remote ON/OFF control, over load and short circuit protection, and meets IEC60950-1, UL60950-1, EN60950-1, and EN50155 safety standards. Housed in a 1.25 x 0.80 x 0.40 inch DIP package, it has a fixed switching frequency of 300 kHz and operates over an ambient temperature range of -40°C to +78°C without derating. EMI compliance is achieved with external components per recommended input filtering.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANC4812UW8 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |