The LANC4812UW15 is a 15-watt DC/DC power converter in a 24-pin DIP package measuring 1.25 x 0.80 x 0.40 inches, designed for applications in telecom, datacom, and industrial systems. It accepts an input voltage range of 18-75 VDC and provides a single 12 VDC output with up to 1250 mA current. Features include 90% efficiency, 1600 VDC input-to-output isolation, positive logic remote ON/OFF, and surge, overload, and short-circuit protection. The converter is RoHS compliant and meets UL60950-1, EN60950-1, and IEC60950-1 safety standards. Output ripple and noise are specified at 85 mVp-p, and operating temperature ranges from -40°C to +100°C with derating.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANC4812UW15 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |