The JFW48S15-1000 is a 15-watt open-frame DC/DC converter with a 18-75VDC input range and a 15VDC output at up to 1000mA. It measures 1.10in x 0.94in x 0.34in (27.9mm x 23.9mm x 8.5mm) and offers up to 86% efficiency. The unit includes overcurrent, overvoltage, short-circuit, and input under-voltage protection, with remote ON/OFF control supporting both positive and negative logic. It complies with UL60950-1, EN60950-1, and IEC60950-1 safety standards, is RoHS II and REACH compliant, and is qualified for lead-free reflow soldering per IPC J-STD-020D. Input-to-output isolation is 2250VDC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | JFW48S15-1000 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |