The JFCW48S05-30 is a 30-watt DC/DC power converter with a 18-75VDC input range and a 5VDC single output capable of up to 6A. It features 90% efficiency, 1600VDC input-to-output isolation, six-sided shielding, and remote ON/OFF control. The device operates over -40°C to +100°C, meets UL60950-1, EN60950-1, and IEC60950-1 safety standards, and is RoHS compliant. It is housed in a 1.00 x 1.00 x 0.39 inch (25.4 x 25.4 x 9.9 mm) package with copper case and FR4 PCB base. Output ripple and noise is 75mVp-p at full load with specified capacitive loads. Protection includes continuous short circuit, over load, over voltage, and over temperature immunity.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | JFCW48S05-30 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |