The GA2415R6KV is a 2-watt DC/DC converter with 6000VDC isolation, offering a 24VDC input and a 15VDC single output. It operates with a 21.6V to 26.4VDC input range, providing up to 133mA output current with 64% efficiency. The unit features short circuit protection, low leakage current under 2μA at 240VAC, and complies with EN55022 Class A conducted EMI limits. It is housed in a non-conductive black plastic case measuring 31.8 x 20.3 x 10.2 mm and weighs 12.4 grams. Operating temperature ranges from -25°C to +60°C ambient, with a storage temperature range of -40°C to +125°C. Ripple and noise are rated at 50mV peak-to-peak under standard conditions. The converter meets isolation specifications of 6000VDC rated and 8000VDC tested for one second, with 10GΩ isolation resistance and 20-30pF isolation capacitance. MTBF exceeds 600,000 hours at 25°C under Ground Benign conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | GA2415R6KV |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |