The DTMPU16C-104 is a 15W single-output AC/DC medical desktop power supply with a 13-16VDC output, 1.15A maximum load, and 100mVp-p ripple and noise. It supports an 80-275VAC input range and achieves 81% efficiency. The unit features IEC-320-C6 input inlet, Class I protection, and complies with IEC-60601-1 Edition 3.1, EN60601-1:2006/A1:20
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTMPU16C-104 |
| Product Name | AC to DC Converter |
| Input Voltage | 90 to 260 volts |