The DTMED50X-1-1 is a 50-watt AC/DC medical desktop power supply with a single output, designed for medical applications. It operates from a universal input voltage range of 100-240VAC and provides an output voltage of 6-8VDC with a maximum output current of 6.66A and output power of 40W. The unit features over voltage, over current, and over temperature protection, and meets UL: ES60601-1, CSA: C22.2 NO. 60601-1, CB: IEC 60601-1, and EN: EN60601-1 safety standards. It has a compact physical size of 146mm x 75.5mm x 43mm, a no-load power consumption of 7.5W, and output ripple not exceeding 75mV. The efficiency exceeds 70% at full load, and it maintains a hold-up time of 10ms. The unit is packaged with an AC inlet selectable as C14 or C6 and includes optional output connectors.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTMED50X-1-1 |
| Product Name | AC to DC Converter |
| Input Voltage | 100 to 240 volts |