The DTMED30X-3Y is a 30-watt AC/DC medical desktop power supply with a single output of 11-13VDC at up to 2.73A, featuring over voltage, over current, and over temperature protection. It accepts a universal input voltage of 100-240VAC and complies with IEC 60601-1 3rd Edition safety standards. The unit measures 107mm x 67mm x 36mm and weighs between 300-350g. It offers a maximum output ripple of 50mV, efficiency greater than 75%, and holds up to 10msec under load. Safety approvals include UL ES60601-1(3), CSA C22.2 NO. 60601-1, CB IEC 60601-1, EN EN60601-1, and CE EN60601-1-2, with EMC compliance to FCC Part 15/18 Subpart B.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTMED30X-3Y |
| Product Name | AC to DC Converter |
| Input Voltage | 100 to 240 volts |