The DTIPU45-303 is a 50-watt AC/DC desktop power supply with triple outputs: +5VDC at up to 5A, +15VDC at up to 2A, and -15VDC at up to 0.8A. It operates from 80 to 275VAC input, has an efficiency of 84.2%, and meets UL 60950-1:2nd Edition, CSA C22.2 No. 60950-1-07, IEC 60950-1:2005/A2:2013
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTIPU45-303 |
| Product Name | AC to DC Converter |
| Output Voltage | 5 volts |