The DTIPU45-210 is a 50-watt AC/DC desktop power supply with dual outputs of +15VDC and -15VDC, offering maximum output currents of 2A and 1A respectively, with a ripple and noise of 150mVp-p. It operates from an input voltage range of 80 to 275VAC and has an efficiency of 84.2%. The power supply features an IEC-320-C14 input inlet, automatic recovery for short circuit and overcurrent protection, and meets UL 60950-1:2nd Edition, CSA C22.2 No. 60950-1-07, IEC 60950-1:2005/A2:2013
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTIPU45-210 |
| Product Name | AC to DC Converter |
| Output Voltage | 15 volts |