The DTIPU25C-102 is a 25W AC/DC desktop power supply with a single 5 to 6VDC output, designed for applications requiring up to 25 watts of continuous power. It features an IEC-320-C6 AC inlet, operates from 80 to 275VAC input, and meets IEC 62368-1 Edition 2.0, UL 62368-1, CAN/CSA-C22.2 No. 62368-1-14, EN 62368-1:2014, and J 62368-1 safety standards. It delivers 81.97% efficiency at full load with a no-load power consumption of 0.1W, and includes short circuit protection and automatic recovery. The unit measures 3.90in x 1.65in x 1.22in (99mm x 42mm x 31mm) and is designed for free air convection cooling. It requires an AWG#16/4FT output cable. The operating temperature range is -20°C to +70°C, with derating from 100% load at 40°C to 50% load at 70°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTIPU25C-102 |
| Product Name | AC to DC Converter |
| Output Voltage | 6 volts |