The DTGMPU70X-3 is a 70-watt AC/DC medical desktop power supply with a universal input voltage range of 100~240VAC and a C14 or C6 AC inlet. It provides a single output of 11~13VDC at up to 6.37A, with a maximum ripple of 120mV and efficiency of 89% at full load. The unit measures 5.75in x 2.97in x 1.69in (146mm x 75.5mm x 43mm) and weighs 370~375g. It meets IEC 60601-1, UL ES60601-1, CSA C22.2 NO. 60601-1, and EN 60601-1 safety standards, features overvoltage, overcurrent, and short-circuit protection, and complies with EISA 2007/DoE Level VI and EU ErP/CoC Tier 5 requirements. Operating temperature ranges from -20°C to +40°C, with derating to 50% at 70°C. Mean time between failures is rated at 100,000 hours at full load and 25°C ambient.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTGMPU70X-3 |
| Product Name | AC to DC Converter |
| Input Voltage | 100 to 240 volts |