The DTCGSW6012A is a 60-watt, Class II AC/DC desktop power supply with a 100-240VAC input range and a 12VDC output at 5A. It features overvoltage, overcurrent, and short-circuit protection, with a ripple and noise level of 100mVp-p. The unit measures 4.72 x 2.00 x 1.34 inches (120.0 x 51.0 x 34.0 mm), weighs 9.3 oz (263 g), and uses an IEC-320-C14 AC inlet. It complies with RoHS, CEC Level V, and Energy Star standards, and holds UL/cUL, FCC, CE, GS, SAA, C-Tick, CB, and EUP safety approvals. Operating temperature ranges from 0 to 40°C, with a MTBF of 50,000 hours at 25°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTCGSW6012A |
| Product Name | AC to DC Converter |
| Output Voltage | 12 volts |