The DTA2-50S15X is a 50-watt AC/DC desktop power supply with a 15VDC output at 3.33A, featuring a universal input voltage range of 100~240VAC, over voltage, over current, and short circuit protection, and an efficiency greater than 88% under DoE (VI) and CoC (5) requirements. It measures 100mm x 56mm x 33mm and includes an IEC-320-C14 input inlet. The unit complies with UL60950-1, CSA C22.2, and EN60950-1 safety standards, and meets EMC requirements including EN55022 and IEC61000-4-2,3,4,5,6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTA2-50S15X |
| Product Name | AC to DC Converter |
| Output Voltage | 15 volts |