The DTA-150A-E series is a 150-watt single-output AC/DC desktop power supply with active PFC, designed for input voltages of 90-264 VAC. It features a 40mm cooling fan, IEC-320-C14 AC inlet, and provides 48 VDC at 3.1 A, with overvoltage, overload, and short-circuit protection. The unit measures 188.5 x 104.5 x 60 mm and operates from 0°C to +50°C. It meets UL 60950-1, CSA C22.2-No.60950-1, TUV EN60950-1, CB IEC 60950-1, FCC Class B, CISPR22 Class B, EN 55022 Class B, and CE standards, with efficiency exceeding 80% at full load and 115 VAC. The unit has a minimum hold-up time of 10 ms and an MTBF greater than 100,000 hours at full load and 25°C ambient.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTA-150A2-1Y-480E |
| Product Name | AC to DC Converter |
| Output Voltage | 48 volts |