The DMW48D15-500 is a dual-output DC/DC converter in the DMW Ultra Wide Series, providing ±15 VDC at up to ±500 mA with a 15.3 W output power. It operates over an 18-75 VDC input range, features 1500 VDC isolation, efficiency up to 86%, and complies with EN55022 Class A and UL60950-1 safety standards. The converter includes continuous short-circuit protection, positive remote on/off control (optional), and six-sided shielding. It is packaged in a 2.0 x 1.0 x 0.4 inch metal case with a non-conductive baseplate, weighs 32 g, and operates from -40°C to +60°C ambient. The case temperature limit is +100°C, and the unit meets UL94V-0 flammability standards with an MTBF greater than 700,000 hours at 25°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DMW48D15-500 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |