The DM48S12-1250 is a 15-watt DC/DC converter with a 36-75 VDC input range and a 12 VDC output at up to 1250 mA. It features a standard 2.0 x 1.0 x 0.40 inch package, six-sided electromagnetic shielding, and efficiency of 87% at nominal input and full load. The unit supports remote ON/OFF control, has a transient response recovery time of 250 µs, and meets IEC60950-1, UL60950-1, and EN60950-1 safety standards. Operating temperature ranges from -40°C to +85°C with derating, and maximum case temperature is 100°C. Output ripple and noise is 50 mVp-p, and isolation voltage is 1600 VDC min. Weight is 27 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DM48S12-1250 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |