The DM24D12-625 is a 15-watt dual-output DC/DC converter with ±12 VDC outputs, capable of delivering ±625 mA per rail, housed in a standard 2.0 x 1.0 x 0.40 inch package. It operates from an 18-36 VDC input range, achieving 86% efficiency at full load. The converter features six-sided EMI shielding, a switching frequency of 300 kHz, output ripple and noise of 75 mVp-p, and ±1% voltage accuracy. It supports remote ON/OFF control, offers automatic recovery from short-circuit and overload conditions, and meets IEC60950-1, UL60950-1, and EN60950-1 safety standards. Operating temperature ranges from −40°C to +85°C with derating, and the case material is nickel-coated copper with a non-conductive black plastic base. Weight is 27 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DM24D12-625 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |