The DI01D05-1A is a 5V, 1A non-isolated DC/DC converter in a 3-pin SIP package measuring 0.45 x 0.40 x 0.30 inches, designed for applications requiring high efficiency and compact size. It operates from an input voltage range of 6.5 to 36VDC, delivers up to 5.0W output power, and achieves 92% efficiency at full load. The converter includes short circuit protection, has a wide operating temperature range of -40°C to +85°C, and meets RoHS compliance. Its output ripple and noise are 75mVp-p with a 20MHz bandwidth, and it supports a maximum capacitive load of 470μF. The case is made of non-conductive black plastic and is UL94V-0 rated.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DI01D05-1A |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |