The DH24S24-50 is a 50 Watt DC/DC converter with a 24 VDC output, designed for high-power density applications in battery-operated and industrial electronics. It operates from a 18 to 36 VDC input range and features 1500 VDC isolation, remote ON/OFF control, and protections against over load, short circuit, over voltage, and over temperature. The converter is housed in a shielded metal case measuring 2.00 x 1.00 x 0.43 inches (50.8 x 25.4 x 11.0 mm), with a maximum case temperature of +105°C and an operating temperature range of -40°C to +46°C without a heatsink. Efficiency reaches up to 91%, and it requires no minimum load. The unit complies with UL/cUL/IEC/EN 60950-1 safety standards and EN55032 Class A EMI limits. A heatsink option is available with the "HS" suffix.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DH24S24-50 |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |