The DH24S12-40 is a 40-watt DC/DC converter with a 24VDC nominal input voltage range of 18-36VDC and a 12VDC output, designed for high-power-density applications. It features a 2.0" x 1.0" x 0.43" encapsulated shielded aluminum alloy case with an isolated baseplate, supports remote on/off control, and includes over-load, over-voltage, short-circuit, and over-temperature protection. It achieves up to 91% efficiency, has 1500VDC input-to-output isolation, operates from -40°C to +46°C without a heatsink, and complies with UL/IEC/EN 60950-1 safety standards (pending). Output current is 3.33A, with a maximum capacitive load of 2400µF.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DH24S12-40 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |