The DCWD48S28-150 is a 200 W single-output DC/DC converter with a 4:1 wide input voltage range of 18-75 VDC and a 28 V output. It features 2250 VDC input-to-output isolation, adjustable output voltage with ±20% range, and protections including over voltage, over load, short circuit, and over temperature. The converter operates with up to 89% efficiency, has a maximum capacitive load of 7600 µF, and output ripple of 200 mVp-p. It is housed in a 2.07 in × 3.86 in × 0.67 in (52.5 mm × 98 mm × 17 mm) case with six-sided shielding, and meets EN50155 and EN45545-2 railway standards. Safety certifications include UL60950-1, EN60950-1, and IEC60950-1. Negative logic remote ON/OFF is standard, and EMI compliance is EN55032 Class A without external components.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCWD48S28-150 |
| Product Name | DC to DC Converter |
| Output Voltage | 28 volts |