The DCWD24S24-150 is a 200 W single-output DC/DC converter with a 4:1 input voltage range of 9 to 36 VDC, providing a fixed 24 V output at up to 6.3 A. It features 2250 VDC input-to-output isolation, adjustable output voltage, and protection against overvoltage, overload, short circuit, and overtemperature. The converter operates with no minimum load requirement, includes negative logic remote ON/OFF control, and meets EN50155 and EN45545-2 railway standards. It is CE marked, complies with UL60950-1, EN60950-1, and IEC60950-1 safety approvals, and is RoHS and REACH compliant. The module has a six-sided continuous shield and built-in EN55032 Class A EMI filter. Its dimensions are 2.07 in x 3.86 in x 0.67 in (52.5 mm x 98 mm x 17 mm), and it operates with a case temperature range of -40 to +100 °C. Efficiency is 89% at full load.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCWD24S24-150 |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |