The DCSDW05-24S05S is a 5.04 W DC/DC converter in an SMD package measuring 0.56in x 0.36in x 0.40in (14.2mm x 9.1mm x 10.2mm), designed for single output applications with a 24 VDC input and 5 VDC output at up to 1000 mA. It operates over an input range of 9 to 36 VDC, has 1600 VDC isolation, continuous short circuit protection, and meets IEC/EN/UL62368-1 safety approvals. The device is RoHS and REACH compliant, qualified for lead-free reflow soldering per IPC J-STD-020E, and maintains 80% efficiency at full load with a ripple and noise level of 75 mVp-p. It requires no minimum load and operates across an ambient temperature range of -40°C to +105°C with derating.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCSDW05-24S05S |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |