The DCSDW03-48D05S is a 3-watt DC/DC converter with a dual output of ±5VDC at up to ±300mA, designed for surface mount installation. It operates from an input voltage range of 18 to 75VDC, features 1600VDC or 3000VDC isolation, and includes short circuit protection. The SMD package measures 0.56in x 0.36in x 0.40in (14.2mm x 9.1mm x 10.2mm), is RoHS II and REACH compliant, and meets UL60950-1, EN60950-1, and IEC60950-1 safety standards. Ripple and noise are limited to 50mVp-p, and efficiency is 80% at full load. The module is qualified for lead-free reflow soldering per IPC J-STD-020D and complies with EMI Class B and IEC61000-4-2 ESD standards. No minimum load is required.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCSDW03-48D05S |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |