Wall Industries, Inc. DC to DC Converter DCSDW03-12S24S

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCSDW03-12S24S is a 3-watt DC/DC converter in a surface-mount package, with a 12V input (4.5-18V range) and a 24V output at 125mA. It features 1600VDC isolation, short-circuit protection, and meets UL60950-1, EN60950-1, and IEC60950-1 safety standards. The unit measures 0.56in x 0.36in x 0.40in (14.2mm x 9.1mm x 10.2mm), is RoHS II and REACH compliant, and operates from -40°C to +71°C without derating. Ripple and noise are limited to 50mVp-p, and it requires no minimum load. A suffix 'S' denotes the SMD package variant.

Datasheet Summary
Powered by GS/AI

The DCSDW03-12S24S is a 3-watt DC/DC converter in a surface-mount package, with a 12V input (4.5-18V range) and a 24V output at 125mA. It features 1600VDC isolation, short-circuit protection, and meets UL60950-1, EN60950-1, and IEC60950-1 safety standards. The unit measures 0.56in x 0.36in x 0.40in (14.2mm x 9.1mm x 10.2mm), is RoHS II and REACH compliant, and operates from -40°C to +71°C without derating. Ripple and noise are limited to 50mVp-p, and it requires no minimum load. A suffix 'S' denotes the SMD package variant.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - DCSDW03-12S24S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
DCSDW03-12S24S
DC to DC Converter DCSDW03-12S24S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number DCSDW03-12S24S
Product Name DC to DC Converter
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
Buck 2MHz 600mA SOT 23 Step-Down DC-DC Converter IC - 739-LM3674MF-2.8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 2.8 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Buck VQFN Step-Down DC-DC Converter IC - 776-CHL8325A-04CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -20 to 85 C (-4 to 185 F)
Configuration / Function Positive
View Details