The DCSDW02-48S15 is a 2.01 W DC/DC converter with a 48 VDC input range (18-75 VDC) and a 15 VDC single output at 134 mA, designed for applications such as telecom and industrial control systems. It is available in an SMD package measuring 13.2 mm × 9.1 mm × 10.2 mm, with 1600 VDC isolation, 82% efficiency, and continuous short-circuit protection. The device meets UL60950-1, EN60950-1, and IEC60950-1 safety standards, is CE marked, and complies with RoHS II and REACH. Ripple and noise is limited to 50 mVp-p, with a start-up time of 5-10 ms and a 100 kHz switching frequency.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCSDW02-48S15 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |