The DCPDL09-48S05S is a 9-watt DC-DC converter with a single 5VDC output, operating from a 36-75VDC input range. It features up to 85% efficiency, 50mVp-p output ripple and noise, and supports a maximum capacitive load of 1300µF. The converter includes over load and short circuit protection, low standby power, and complies with RoHS and REACH. It is housed in a standard non-conductive black plastic case measuring 21.8mm x 11.2mm x 9.1mm and meets UL60950-1, EN60950-1, IEC60950-1, UL62368-1, EN62368-1, and IEC62368-1 safety approvals. Input to output isolation is rated at 1600VDC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCPDL09-48S05S |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |