The DCPDL09-24D05M is a DC-DC converter in the DCPDL09 series, offering up to 9 W output power with a dual output of ±5 VDC at up to ±800 mA, designed for input voltages from 18 to 36 VDC. It features a metal case (suffix "M") with dimensions of 0.86 in × 0.44 in × 0.38 in (21.8 mm × 11.2 mm × 9.6 mm), 1600 VDC input-to-output isolation, efficiency of 86%, and includes overload and short-circuit protection. The unit meets UL60950-1, EN60950-1, IEC60950-1, UL62368-1, EN62368-1, and IEC62368-1 safety standards, is RoHS and REACH compliant, and operates across an ambient temperature range of -40°C to +100°C without derating. Ripple and noise are specified at 50 mVp-p, with a 20 MHz bandwidth.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCPDL09-24D05M |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |