The DCMPP06-48S15B is a 6-watt medical DC/DC converter in a 1.25 x 0.80 x 0.40 inch DIP package, designed for applications requiring high isolation and low leakage current. It operates from a 36-75 VDC input to deliver a 15 VDC output at up to 400 mA, with 5000 VAC input-to-output isolation rated for 2 MOPP. The converter meets ANSI/AAMI ES60601-1, EN60601-1, and IEC60601-1 3rd Edition safety standards, along with UL60950-1 and IEC60950-1 approvals. It includes protections against short circuit, over voltage, and over load conditions, and features remote ON/OFF control via a 'B' type pin connection. Efficiency is 88.5% at nominal input and full load, with an operating ambient temperature range of -40°C to +88°C without derating. The package is encased in non-conductive black plastic with silicon potting (UL94-V0).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMPP06-48S15B |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |