The DCMPP06-12S12A is a 6 W medical DC/DC power converter in a 1.25 x 0.80 x 0.40 inch DIP package, designed for medical and industrial applications. It operates from a 9 to 18 VDC input, provides a 12 VDC single output with up to 500 mA, and achieves 89% efficiency at full load. It features 5000 VAC input-to-output isolation, reinforced insulation for 250 VAC working voltage, and 2 µA patient leakage current. The converter meets ANSI/AAMI ES60601-1, IEC60601-1, and EN60601-1 safety standards, and includes protections against short circuit, over voltage, and over load conditions. It is RoHS compliant and incorporates an EMI Class A filter. Remote ON/OFF and trim functions are not available on the 'A' pin configuration.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMPP06-12S12A |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |