The DCMPP03-5S05B is a 3-watt medical DC/DC power converter in a 1.25 x 0.80 x 0.40 inch DIP package, designed for biomedical and industrial applications. It operates from a 4.5 to 9 VDC input range and provides a 5 VDC single output at up to 600 mA with 84.5% efficiency. The converter features 5000 VAC input-to-output isolation (2 MOPP), reinforced insulation for 250 VAC working voltage, and patient leakage current of 2 µA. It includes short circuit, over voltage, and over load protection, and complies with ANSI/AAMI ES60601-1, EN60601-1, IEC60601-1 3rd Edition, UL60950-1, EN60950-1, and IEC60950-1 safety standards. The 'B' pin connection enables optional remote ON/OFF control and trim functionality. The package is non-conductive black plastic with silicon potting (UL94-V0) and meets EMI Class A without external filtering.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMPP03-5S05B |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |