The DCMPP03-24S05A is a 3 W medical DC/DC power converter in a 1.25 x 0.80 x 0.40 inch DIP package, designed for medical and industrial applications. It accepts a 18-36 VDC input and provides a 5 VDC output with up to 600 mA current, 30 mVp-p ripple, and 84.5% efficiency. The unit features 5000 VAC input-to-output isolation (2 MOPP), reinforced insulation for 250 VAC working voltage, and a patient leakage current of 2 µA. It includes under voltage, over voltage, over load, and short circuit protection, and meets ANSI/AAMI ES60601-1, EN60601-1, IEC60601-1 3rd Edition, UL60950-1, EN60950-1, and IEC60950-1 safety standards. The converter operates from -40°C to +94°C and includes an integrated EMI Class A filter. Remote ON/OFF and trim functions are not available in the "A" pin connection type.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMPP03-24S05A |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |