The DCMPP03-12S15B is a 3-watt medical DC/DC converter in a 1.25 x 0.80 x 0.40 inch DIP package, designed for medical, telecom, and industrial applications. It operates from a 9-18 VDC input and provides a 15 VDC single output at up to 200 mA with 87% efficiency. The converter features 5000 VAC input-to-output isolation (2 MOPP), 2 µA patient leakage current, and built-in protections against short circuit, over voltage, and over load. It meets ANSI/AAMI ES60601-1, EN60601-1, IEC60601-1 3rd Edition, UL60950-1, EN60950-1, and IEC60950-1 safety standards. Remote ON/OFF control is available via the B-type pin connection. The package uses non-conductive black plastic with silicon potting (UL94-V0), and operates from -40°C to +94°C without derating.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMPP03-12S15B |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |