The DCMOPW03 series consists of 3-watt medical DC/DC power converters in a 1.25 x 0.80 x 0.40 inch DIP package, offering single and dual output models with 4:1 wide input voltage ranges of 9-36VDC and 18-75VDC. The converters provide 3000VAC input-to-output isolation, 2µA patient leakage current, and 6.6mm clearance and creepage distance suitable for 2MOOP. They meet ANSI/AAMI ES60601-1, IEC60601-1, EN60601-1, UL60950-1, EN60950-1, and IEC60950-1 safety standards, are RoHS compliant, and include built-in EMI Class A filtering. Features include under voltage, short circuit, over voltage, and over load protection, with efficiencies up to 87% and optional remote ON/OFF and trim functions for "B" type pin connections. Operating temperature ranges from -40°C to +94°C with natural convection cooling, and thermal impedance is 18°C/W.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMOPW03-24S33B |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |