Wall Industries, Inc. DC to DC Converter DCMOPW03-24S15B

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMOPW03-24S15B is a 3-watt medical DC/DC converter in a 1.25 x 0.80 x 0.40 inch DIP package, designed for medical, telecom, and industrial applications. It accepts a 9-36 VDC input and provides a 15 VDC output at up to 200 mA with 86% efficiency, 40 mVp-p ripple and noise, and 3000 VAC input-to-output isolation. The device features reinforced insulation, 2 µA patient leakage current, 6.6 mm clearance and creepage, and meets ANSI/AAMI ES60601-1, IEC60601-1, and UL60950-1 safety standards. Remote ON/OFF control is available due to the B-type pin connection. It includes protections against short circuit, over voltage, over load, and under voltage conditions, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DCMOPW03-24S15B is a 3-watt medical DC/DC converter in a 1.25 x 0.80 x 0.40 inch DIP package, designed for medical, telecom, and industrial applications. It accepts a 9-36 VDC input and provides a 15 VDC output at up to 200 mA with 86% efficiency, 40 mVp-p ripple and noise, and 3000 VAC input-to-output isolation. The device features reinforced insulation, 2 µA patient leakage current, 6.6 mm clearance and creepage, and meets ANSI/AAMI ES60601-1, IEC60601-1, and UL60950-1 safety standards. Remote ON/OFF control is available due to the B-type pin connection. It includes protections against short circuit, over voltage, over load, and under voltage conditions, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - DCMOPW03-24S15B - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
DCMOPW03-24S15B
DC to DC Converter DCMOPW03-24S15B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number DCMOPW03-24S15B
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBPE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers