The DCMOPW03 series is a 3-Watt medical DC/DC power converter in a 1.25 x 0.80 x 0.40 inch DIP package, offering 3000VAC input-to-output isolation and 2µA patient leakage current. It supports 4:1 wide input voltage ranges of 9-36VDC and 18-75VDC, with dual output models including ±5VDC at ±300mA. The converter meets ANSI/AAMI ES60601-1, IEC60601-1, EN60601-1, UL60950-1, EN60950-1, and IEC60950-1 safety standards, is RoHS compliant, and includes built-in EMI Class A filtering. Protection features include short circuit, over voltage, and over load hiccup mode, with efficiency up to 87%. Remote ON/OFF and trim functions are not available for the 'A' type pin connection. The part number DCMOPW03-24D05A matches the series but omits the pin type suffix 'B' required for optional features, indicating standard 'A' type pin configuration.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMOPW03-24D05A |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |