The DCMOP10-24S05A is a 10-watt medical DC/DC power converter in a 1.25 x 0.80 x 0.40 inch DIP package, designed for use in medical and industrial applications. It operates from an 18-36 VDC input and provides a 5 VDC output at up to 2000 mA, with an efficiency of 86.5%. The converter features 3000 VAC input-to-output isolation, 2 µA patient leakage current, reinforced insulation for 300 VAC working voltage, and 6.6 mm clearance and creepage distance (2 MOOP). It includes short circuit, over voltage, and over load protection, and meets ANSI/AAMI ES60601-1, EN60601-1, IEC60601-1 3rd Edition, UL60950-1, EN60950-1, and IEC60950-1 safety standards. EMI Class A compliance is built-in, with RoHS II and REACH compliance. Remote ON/OFF and trim functions are not available on this 'A' type pin connection model. Operating temperature range is -40°C to +77°C without derating, and thermal impedance is 18°C/W under natural convection.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMOP10-24S05A |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |