The DCMJW10-12D15 is a 10-watt DC/DC converter with dual ±15V outputs, designed for use in industrial and communication applications. It operates from a 9 to 18VDC input range and features a shielded metal case measuring 1in x 1in x 0.40in (25.4mm x 25.4mm x 10.16mm). The converter provides ±333mA output current at 87% efficiency, with an I/O isolation voltage of 1500VDC and a maximum output ripple of 100mVp-p. It includes over load and short circuit protection in hiccup mode, complies with UL/cUL/IEC/EN 60950-1 safety standards, and supports optional remote on/off control. The device operates over an ambient temperature range of -40°C to +80°C and meets EN55032 and EN55024 EMI requirements.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMJW10-12D15 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |