The DCMIW05-24D12 is a 5-watt DC/DC converter with dual ±12V outputs, housed in an ultra-compact SIP-8 package measuring 0.86" x 0.37" x 0.44" (21.8 x 9.3 x 11.2 mm). It operates from a 9 to 36 VDC input range and provides regulated outputs with ±2.0% voltage accuracy and a maximum ripple and noise of 100 mVp-p. The converter includes continuous short circuit and overload protection with automatic recovery, remote on/off control, and requires no minimum load. It meets UL/cUL/IEC/EN 60950-1 safety standards, is RoHS and REACH compliant, and achieves 82% efficiency at full load. Operating temperature ranges from -40°C to +75°C with natural convection cooling.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMIW05-24D12 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |